Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352327-PS7241C-1A-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241C-1A-E3 CAD Model

Description

The PS7241C-1A-E3 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It is designed for applications requiring electrical isolation and reliable switching capabilities, typically in industrial and commercial environments. This SSR provides a compact and efficient solution for controlling AC or DC loads with enhanced safety and longevity.

Applications

  • Industrial Automation Systems: Used for switching motors, solenoids, valves, and heaters in automated manufacturing processes.
  • Building Automation: Employed in HVAC systems, lighting control, and energy management systems for efficient control of building services.
  • Security Systems: Utilized in alarm panels, access control systems, and surveillance equipment for reliable switching of security devices.
  • Medical Equipment: Incorporated into diagnostic and therapeutic devices requiring precise and isolated switching.
  • Telecommunications Equipment: Used in telecom switching systems and remote control applications.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output, protecting sensitive control circuitry from high-voltage loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast Switching Speed: Enables rapid response times for dynamic control applications.
  • Compact Size: Allows for high-density mounting on circuit boards and in confined spaces.
  • Long Lifespan: Offers extended operational life compared to electromechanical relays, reducing maintenance requirements.
  • Zero-Cross Switching (AC Models): Reduces electrical noise and inrush current when switching AC loads, improving system reliability.

Benefits

  • Enhanced Safety: High isolation protects sensitive control circuitry and operators from hazardous voltages.
  • Improved Reliability: Solid-state design eliminates moving parts, reducing wear and tear and minimizing maintenance.
  • Reduced Power Consumption: Low on-resistance minimizes energy loss, contributing to energy efficiency.
  • Increased System Performance: Fast switching speed allows for precise and responsive control of loads.
  • Simplified Design: Compact size and ease of use streamline system integration and reduce overall system cost.

Additional Details

The PS7241C-1A-E3 typically operates with a DC control voltage and can switch AC or DC loads depending on the specific model. It uses optical isolation, where an LED and a photosensitive device provide electrical isolation. The device is commonly available in through-hole and surface-mount packages. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input and output voltage and current ratings, isolation voltage, and operating temperature range. The "C", "-1A", and "-E3" likely refer to specific variations in performance, package, or other characteristics, which would be detailed in the datasheet.

You May Also Be Interested in

Panasonic
RELAY OPTO 40VAC/DC 120MA 4-SSOP
Lowest to $2.8737
ECAD model for AQY221N2V
Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V
Lowest to $10.6518
ECAD model for PVDZ172NS-T
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 8-DIP
Lowest to $1.7863
ECAD model for TLP227GA-2(F)
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP Tube / HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 100MA 0-350V
Lowest to $7.1491
ECAD model for AQW210S
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.0508
ECAD model for AQV234
Sensata-Crydom
SSR RELAY SPST-NO 125A 48-660V / Solid State SPST-NO (1 Form A) Hockey Puck
Lowest to $97.8893
ECAD model for CWD48125P

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention