EN
  • EN
  • DE

PS7241C-1A-E4

Part No PS7241C-1A-E4
Manufacturer CEL
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352328-PS7241C-1A-E4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241C-1A-E4 CAD Model

Description

The PS7241C-1A-E4 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It's designed for applications that require reliable electrical isolation and efficient switching of AC or DC loads, often found in industrial and commercial environments. This relay offers a compact solution with enhanced safety and a long operational lifespan.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, valves, and heaters in automated manufacturing processes.
  • Building Automation: Employed in HVAC systems, lighting control, and energy management systems for efficient control of building services.
  • Security Systems: Utilized in alarm panels, access control systems, and surveillance equipment for reliable switching of security devices.
  • Medical Equipment: Incorporated into diagnostic and therapeutic devices requiring precise and isolated switching.
  • Telecommunications Equipment: Used in telecom switching systems and remote control applications.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output, protecting sensitive control circuitry from high-voltage loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast Switching Speed: Enables rapid response times for dynamic control applications.
  • Compact Size: Allows for high-density mounting on circuit boards and in confined spaces.
  • Long Lifespan: Offers extended operational life compared to electromechanical relays, reducing maintenance requirements.
  • Zero-Cross Switching (AC Models): Reduces electrical noise and inrush current when switching AC loads, improving system reliability.

Benefits

  • Enhanced Safety: High isolation protects sensitive control circuitry and operators from hazardous voltages.
  • Improved Reliability: Solid-state design eliminates moving parts, reducing wear and tear and minimizing maintenance.
  • Reduced Power Consumption: Low on-resistance minimizes energy loss, contributing to energy efficiency.
  • Increased System Performance: Fast switching speed allows for precise and responsive control of loads.
  • Simplified Design: Compact size and ease of use streamline system integration and reduce overall system cost.

Additional Details

The PS7241C-1A-E4 typically operates with a DC control voltage and can switch AC or DC loads depending on the specific model. It uses optical isolation, where an LED and a photosensitive device provide electrical isolation. The device is often available in through-hole and surface-mount packages. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input and output voltage and current ratings, isolation voltage, and operating temperature range. The "C", "-1A", and "-E4" designations likely refer to specific variations in performance, packaging, or other characteristics, which are detailed in the datasheet.

You May Also Be Interested in

Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 180-528V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 200V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess