EN
  • EN
  • DE

THC63DV161

Part No THC63DV161
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216948-THC63DV161
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63DV161 CAD Model

Description

The THC63DV161 is a digital video interface transmitter manufactured by CEL (California Eastern Laboratories). It is engineered to facilitate the transmission of high-resolution video signals through a streamlined, single-cable configuration. This approach significantly reduces both the complexity and the overall cost traditionally associated with multi-cable setups. The transmitter functions by converting parallel data into a high-speed serial stream, optimizing it for efficient transmission.

Applications:

  • LCD TVs: Used in LCD televisions for transmitting video data from the video processor to the display panel.
  • Laptop Displays: Integrated into laptop computers to connect the graphics processing unit (GPU) to the LCD screen.
  • Industrial Displays: Employed in industrial display panels used in manufacturing and control systems.
  • Kiosks: Utilized in interactive kiosks for displaying information and advertisements.
  • Automated Teller Machines (ATMs): Incorporated into ATMs for displaying transaction details and user interfaces.

Features:

  • High-Resolution Support: Capable of transmitting high-resolution video signals, supporting resolutions up to UXGA (1600x1200) and beyond.
  • Single-Link LVDS Interface: Employs a single-link Low Voltage Differential Signaling (LVDS) interface for efficient data transmission.
  • Low EMI: Designed to minimize electromagnetic interference (EMI), ensuring stable signal transmission.
  • Power-Saving Modes: Features multiple power-saving modes to reduce power consumption during inactive periods.
  • Flexible Clocking Options: Offers flexible clocking options to accommodate various display requirements.

Benefits:

  • Simplified Cabling: Reduces cable clutter by transmitting video data over a single cable.
  • Improved Video Quality: Ensures high-quality video transmission with minimal signal degradation.
  • Cost-Effective Solution: Lowers system costs by reducing the number of cables, connectors, and associated hardware.
  • Enhanced Reliability: Improves system reliability through robust and efficient data transmission.
  • Ease of Integration: Simplifies system design and integration due to its compact package and flexible interface options.

Additional Details:

The THC63DV161 is designed to operate within a wide range of temperature conditions, typically from -20°C to +85°C, making it suitable for various environments. It utilizes advanced LVDS technology to ensure reliable data transmission even in noisy environments. The device also incorporates features to protect against electrostatic discharge (ESD) and other electrical hazards. It is commonly used with complementary receiver chips to establish a complete video transmission system. The THC63DV161 also supports various color depth configurations and refresh rates, allowing for flexible display settings. It is a key component in modern display systems that require high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess