Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 365455-THC7983-17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THC7983-17 CAD Model

Description

The THC7983-17 is a high-performance transistor manufactured by CEL (California Eastern Laboratories). It is designed for use in a variety of high-frequency applications, offering excellent gain and low noise characteristics.

Applications:

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals while minimizing noise.
  • Oscillators: Employed in oscillator circuits to generate stable and clean signals.
  • Mixers: Utilized in mixer circuits for frequency conversion in communication systems.
  • High-Frequency Amplifiers: Found in various RF and microwave amplifiers for signal boosting.
  • Wireless Communication Systems: Integrated into wireless devices for improved signal reception and transmission.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • High Cutoff Frequency: Enables operation at high frequencies.
  • Excellent Linearity: Maintains signal integrity with minimal distortion.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Reception: Enhances the ability to receive weak signals.
  • Reduced Noise: Minimizes unwanted noise, resulting in clearer signals.
  • Increased Signal Strength: Amplifies signals for better transmission and reception.
  • Stable Performance: Delivers consistent and reliable operation.
  • Compact Design: Facilitates the creation of smaller and more efficient devices.

Additional Details:

Specific electrical characteristics such as gain, noise figure, and operating frequency range can be found in the manufacturer's datasheet. The transistor is typically housed in a surface-mount package for easy integration into modern circuit boards. Material composition and thermal properties also adhere to industry standards for reliability and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $29.2470
ECAD model for T6A39FG
Mini-Circuits
Lowest to $7.3050
ECAD model for T4-1-2W-KK81+
Exar Corporation
Need more? Email Us
ECAD model for T66L100CP
Toshiba Semiconductor and Storage
Lowest to $1.4864
ECAD model for T5V49-7AH8
Pulse
Need more? Email Us
ECAD model for T2014
IXYS
Need more? Email Us
ECAD model for T0046-2
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for T3L07P
Toshiba Semiconductor and Storage
Lowest to $20.8765
ECAD model for T6963CFG-0101
EPCOS (TDK)
Need more? Email Us
ECAD model for T1510-A120-A62

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention