Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.2GHz to 2.6GHz
Gain 11dB to 16.5dB
Noise Figure 4.5dB to 6dB
RF Type Cellular, DBS, PCS
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 9mA to 15mA
Case / Package SOT-363
Win Source Part Number 401189-UPC2712T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2712T CAD Model

Description

The CEL 401189-UPC2712T is an RF/IF and RFID product that operates @ a frequency range of 2.2GHz to 2.6GHz.

  • Gain: 11dB to 16.5dB
  • Noise Figure: 4.5dB to 6dB
  • Product Status: obsolete (EOL)
  • Supply and Demand Status: balanced
  • Case/Package: SOT-363
  • Supply Voltage Operating Range: 4.5 V to 5.5 V
  • Operating Supply Current: 9mA to 15mA
  • Alternative Parts (cross-reference): HMC3653LP3BE, UPC2712T-A, and UPC2712T-E3

You May Also Be Interested in

NXP / Nexperia
IC RF AMP LN VARI GAIN 16-HLGA / RF Amplifier IC
Need more? Email Us
ECAD model for BGU7073Y
Harris Corporation
IC AMP 802.11 ISM 2.4GHZ 8SOIC
Need more? Email Us
ECAD model for HFA3424IB96
Mini-Circuits
IC RF AMP CATV 10MHZ-5GHZ SOT89
Lowest to $2.8283
ECAD model for GVA-60+
RF Micro Devices
IC AMP HBT SIGE 4000MHZ SOT-363
Lowest to $1.8835
ECAD model for SGA-1263Z
Skyworks Solutions Inc.
IC MMIC CATV LINE AMP / RF Amplifier IC
Need more? Email Us
ECAD model for ACA1205RS7P2
Mini-Circuits
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Lowest to $4.0535
ECAD model for ERA-1+
Mini-Circuits
IC AMP CELLULAR 0HZ-5GHZ SOT89 / RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89
Lowest to $6.1814
ECAD model for GALI-59+
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.3798
ECAD model for GALI-4+
Skyworks Solutions Inc.
MODULE RF TXRX QFN / RF Amplifier IC
Lowest to $10.1651
ECAD model for AWL9580Q7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8112 $52.7280
155+ $0.6656 $103.1680
235+ $0.6448 $151.5280
325+ $0.6240 $202.8000
415+ $0.6032 $250.3280
555+ $0.5408 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention