EN
  • EN
  • DE

GVA-82+

Part No GVA-82+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 0HZ-7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 20.6dBm
Gain 9.9dB
Noise Figure 8.2dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 106mA
Test Frequency 2GHz ~ 3GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 139427-GVA-82+
Ultra Librarian 3D Model Ultra Librarian GVA-82+ CAD Model

Description

The 139427-GVA-82+ is a high-performance RF amplifier designed for a wide frequency range of 0Hz to 7GHz.

  • Frequency Range: 0Hz to 7GHz
  • Gain: 9.9dB
  • Noise Figure: 8.2dB
  • Applications: CATV, DBS, LTE, MMDS, Wireless LAN
  • Supply Voltage: 4.8V to 5.2V
  • Current Consumption: 106mA
  • Package: TO-243AA
  • Standard Package: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
BGU8823
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6776 $51.4536
27+ $3.8380 $103.6260
41+ $3.7181 $152.4421
56+ $3.5982 $201.4992
72+ $3.4782 $250.4304
97+ $3.1184 $302.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess