EN
  • EN
  • DE

UPC272G2-E2

Part No UPC272G2-E2
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390353-UPC272G2-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC272G2-E2 CAD Model

Description

The UPC272G2-E2 is a high-performance silicon bipolar transistor from CEL (California Eastern Laboratories), designed for various high-frequency amplifier applications. It's specifically optimized for low-noise amplification and high gain in the VHF and UHF bands. Its advanced design ensures minimal signal distortion and reliable operation in demanding environments. The 'E2' suffix indicates a specific tape and reel packaging for automated assembly processes.

Applications

  • Low Noise Amplifiers (LNAs) for VHF/UHF receivers
  • RF Front-End Amplifiers
  • Oscillators
  • Mixers in communication systems
  • Instrumentation Amplifiers for signal measurement

Features

  • High Gain: Provides substantial signal amplification, improving sensitivity in receiver circuits.
  • Low Noise Figure: Minimizes added noise, resulting in clearer and more accurate signal reception.
  • High Transition Frequency (fT): Enables efficient operation at high frequencies, supporting VHF and UHF applications.
  • Excellent Linearity: Reduces signal distortion, ensuring faithful reproduction of the input signal.
  • Surface Mount Package: Facilitates easy and cost-effective assembly on printed circuit boards (PCBs).

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals, improving overall receiver performance.
  • Enhanced Signal Quality: High gain and linearity contribute to a cleaner and more accurate amplified signal.
  • Simplified Circuit Design: Its optimized characteristics simplify the design and implementation of high-frequency amplifier circuits.
  • Cost-Effective Solution: Offers a good balance of performance and cost, making it a suitable choice for various applications.
  • Reliable Performance: Designed for stable and consistent operation, ensuring long-term reliability in demanding environments.

Additional Details

The UPC272G2-E2 transistor is typically packaged in a small surface-mount package, making it suitable for compact and high-density circuit designs. It operates within a specific voltage and current range, as detailed in the manufacturer's datasheet. Precise biasing and impedance matching are crucial for achieving optimal performance. The 'E2' designation signifies a specific packaging configuration (tape and reel) optimized for automated pick-and-place assembly processes, enhancing manufacturing efficiency. Consult the official datasheet for comprehensive specifications, including S-parameters, noise figure characteristics, and DC operating conditions.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8203 $118.3195
100+ $1.7625 $176.2500
140+ $1.7059 $238.8260
180+ $1.6493 $296.8740
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess