Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower 50MHz
Frequency - Upper 6GHz
Isolation @ Frequency 20dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.75dB @ 6GHz
Topology Reflective
Circuit SP4T
Features DC Blocked
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.3 V to 3.3 V
RF Type General Purpose
Case / Package 12-QFN (2x2)
Win Source Part Number 104807-UPD5904T7K-E2-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD5904T7K-E2-A CAD Model

Description

The CEL UPD5904T7K-E2-A is an electronic component that is designed to be used in various applications.

  • Type: Reflective SP4T switch
  • Impedance: 50 ohms
  • Frequency Range: 50MHz to 6GHz
  • Isolation: 20dB @ 6GHz (typ)
  • Insertion Loss: 0.75dB @ 6GHz
  • Supply and Demand: Balanced
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete (EOL)
  • Packaging: Cut reel
  • Case/Package: 12-QFN (2x2)

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPST 20GHZ
Need more? Email Us
ECAD model for MASW-001100-11900W
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS242
Need more? Email Us
ECAD model for MSWLM2420-242
MACOM Technology Solutions
IC RF SWITCH SP3T 4GHZ CS310
Need more? Email Us
ECAD model for MSW3101-310
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
MACOM Technology Solutions
IC RF SWITCH DPDT 6GHZ 12QFN
Need more? Email Us
ECAD model for MASWSS0107TR-3000
MACOM Technology Solutions
SWITCH,SP2T, 1-7GHZ,3MM-QFN-16LD
Need more? Email Us
ECAD model for MASW-011191-TR1000
NJR Corporation/NJRC
SPDT SWITCH GaAs MMIC
Lowest to $1.5213
ECAD model for NJG1523KB2
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention