EN
  • EN
  • DE

BAT54WAPT

Part No BAT54WAPT
Manufacturer Chenmko
Catalog Miscellaneous
Description SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818789-BAT54WAPT
Ultra Librarian 3D Model Ultra Librarian BAT54WAPT CAD Model

Description

The BAT54WAPT is a small signal Schottky diode manufactured by Chenmko. This diode is designed for high-speed switching applications and low forward voltage drop. Its characteristics make it suitable for use in clamping, protection, and rectification circuits.

Applications

  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • High-Speed Switching: Employed in switching circuits due to its fast recovery time.
  • Voltage Rectification: Used in low-voltage rectification applications.
  • Signal Detection: Utilized in signal detection and demodulation circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size: Available in small surface mount packages like SOT-323.
  • Low Capacitance: Reduces signal distortion and improves switching performance.
  • High Current Capability: Handles moderate current levels.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Efficient Operation: Low forward voltage drop minimizes power dissipation.
  • Fast Response: Quick switching speed allows for high-frequency applications.
  • Compact Design: Small package size saves board space.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Protection Against Voltage Spikes: Clamping capability protects sensitive components.

Additional Details

The BAT54WAPT is typically used in circuits where a fast switching speed and low forward voltage drop are required. The diode's datasheet provides detailed information on its electrical characteristics, thermal resistance, and package dimensions. It is commonly used in portable electronic devices, power supplies, and communication equipment.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess