EN
  • EN
  • DE

CS8900A

Part No CS8900A
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description Crystal LAN ™ ISA Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163499-CS8900A
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS8900A CAD Model

Description

The Cirrus Logic CS8900A is a 10BASE-T Ethernet controller designed for embedded systems. It provides a complete solution for connecting devices to an Ethernet network.

Applications

  • Embedded Ethernet applications
  • Industrial control systems
  • Networked printers
  • Point-of-sale terminals
  • Building automation systems

Features

  • IEEE 802.3 10BASE-T compliant
  • Integrated media access controller (MAC) and physical layer (PHY)
  • Supports both shared memory and direct memory access (DMA) interfaces
  • Automatic polarity correction
  • LED drivers for link and activity indication
  • Low power consumption

Benefits

  • Provides a cost-effective and reliable Ethernet connectivity solution
  • Simplifies system design with integrated MAC and PHY
  • Reduces power consumption, extending battery life in portable devices
  • Offers flexible memory interface options to suit various system architectures
  • Easy to integrate into existing systems

Additional Details

The CS8900A operates at 3.3V or 5V. It supports both half-duplex and full-duplex operation. It typically comes in a 100-pin QFP package. The operating temperature range is -40°C to +85°C. Its advanced architecture minimizes host processor intervention, maximizing network throughput. The part includes internal transmit and receive FIFOs to accommodate burst-mode data transfers and reduce CPU overhead. Furthermore, diagnostic features include loopback modes, facilitating system testing and troubleshooting. The CS8900A is designed to provide robust and reliable Ethernet connectivity for embedded systems, offering a balance of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess