EN
  • EN
  • DE

C9300-24P-E

Part No C9300-24P-E
Manufacturer CISCO
Catalog Switches, Hubs
Description CISCO CATALYST C9300-24P-E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch
Configuration Modular - Rack
Number of Ports 24
Copper Ports 24
Copper Type 10/100/1000
PoE Ports 24
Connector Type RJ45
Voltage - Input 115V ~ 230V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637481-C9300-24P-E
Ultra Librarian 3D Model Ultra Librarian C9300-24P-E CAD Model

Description

N

You May Also Be Interested in

Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9200L-48T-4X-A
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G POE+ 1-Slot
Need more? Email Us
CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
Hewlett Packard
HPE Aruba 3810M 16SFP+ 2-slot Sw
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 3 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G POE+ 1-Slot
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess