EN
  • EN
  • DE

JL321A

Part No JL321A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 2930M 48G 1-Slot - swi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 48
Copper Ports 48
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 55°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637484-JL321A
Ultra Librarian 3D Model Ultra Librarian JL321A CAD Model

Description

N

You May Also Be Interested in

CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
StarTech.com
4 PORT RUGGED USB HUB
Need more? Email Us
CISCO
The Cisco Catalyst 9500 Series S
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
CISCO
CISCO CATALYST C9200-24P-A
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-E
Need more? Email Us
Adafruit Industries LLC
OTG MICRO-USB HUB W/POWER SWITCH
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 3 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9200L-48PXG-2Y-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess