Products specifications

Category Cables
Win Source Part Number 1385458-CISCO CAB-STACK-3M - Cisco StackWise 3M Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-STACK-3M - Cisco StackWise 3M Stacking Cable CAD Model

Description

The CISCO CAB-STACK-3M is a 3-meter StackWise stacking cable designed to connect Cisco switches to form a unified system with a larger number of ports. This powerful infrastructure enhancement tool enables multiple Cisco switches to operate as a single, integrated unit, effectively pooling their resources while simplifying management. Constructed with durability and performance in mind, the cable facilitates high-speed data transfer and redundancy, critical for maintaining uninterrupted network performance. StackWise technology, supported by this cable, allows for scalable growth, as businesses can add additional switches without significant disruptions. The CISCO CAB-STACK-3M ensures a seamless integration in a stack, offering both flexibility in terms of physical layout and reliability in maintaining strong inter-switch connections. Ideal for expanding network capabilities in enterprise environments, this stacking cable is an invaluable asset for creating highly resilient, scalable, and easier to manage networks.

You May Also Be Interested in

Lenovo
Lenovo 00YE316. Connector 1: Mini-SAS, Connector 1 form factor: Straight, Connector 2 form factor: Straight
Need more? Email Us
ECAD model for LENOVO 00YE316 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Lenovo
SR630 MB to 10x2.5 HDD BP NVMe Cable
Need more? Email Us
ECAD model for LENOVO 01KN064 - SR630 MB to 10x2.5 HDD BP NVMe Cable
Lenovo
IBM QSFP+, 3m
Need more? Email Us
ECAD model for LENOVO 49Y7887 - 3m QSFP+ DAC Break Out Cable
Lenovo
Lenovo 2m SFP+
Need more? Email Us
ECAD model for LENOVO 00AY765 - 2m Passive DAC SFP+ Cable
Lenovo
2.8m Power Cord 125V
Need more? Email Us
ECAD model for LENOVO 23R7141 - 2.8m Power Cord 125V
Lenovo
6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Need more? Email Us
ECAD model for LENOVO 00YE307 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Lenovo
Cable mSAS HD - 250mm
Need more? Email Us
ECAD model for LENOVO 00KF719 - Cable mSAS HD - 250mm
Lenovo
Cable, OCULINK, 830mm
Need more? Email Us
ECAD model for LENOVO 00MU995 - Cable, OCULINK, 830mm
Lenovo
IBM USB Conversion Cable
Need more? Email Us
ECAD model for LENOVO 73P5835 - IBM USB Conversion Cable

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention