Products specifications

Win Source Part Number 1029516-AT16V8B15PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT16V8B15PC CAD Model

Description

The AT16V8B15PC is a high-performance programmable logic device (PLD) from the renowned manufacturer, Microchip Technology. It is part of the Atmel series of PLDs that are designed to offer a flexible and efficient solution for a wide range of digital logic applications.

Key Features

  • High-Speed Performance: With a 15 ns propagation delay, the AT16V8B15PC is optimized for rapid signal processing, ensuring swift and reliable operation for critical applications.
  • Low Power Consumption: This device is engineered to maintain low power usage, making it suitable for battery-operated or power-sensitive systems.
  • Reprogrammable: The AT16V8B15PC can be reprogrammed multiple times, which allows for easy updates and modifications to the logic configuration, facilitating iterative design processes and long-term usability.
  • CMOS Technology: Built on CMOS technology, it provides a robust and durable platform that can withstand varied environmental conditions.
  • Wide Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing compatibility with standard TTL levels.

Applications

The AT16V8B15PC is versatile and can be used in a diverse array of applications including:

  • Automotive systems
  • Industrial control circuits
  • Consumer electronics
  • Communication devices
  • Embedded systems

Technical Specifications

Some of the technical specifications of the AT16V8B15PC include:

  • Package: 20-pin DIP (Dual In-line Package)
  • Logic Type: Programmable Array Logic (PAL)
  • I/O Pins: 8 Inputs and 8 Outputs
  • Temperature Range: -40°C to +85°C operational range, ensuring reliability under extreme conditions.

In conclusion, the Microchip Technology AT16V8B15PC is a powerful and adaptable PLD that is well-suited for designers seeking a reliable, low-power, and high-performance solution for their digital logic needs. Its reprogrammability and robust design make it a smart choice for a broad spectrum of applications.

You May Also Be Interested in

EPCOS (TDK)
Single-ended Capacitors, 33μF/350VDC, 16mm dia x 20mm length
Need more? Email Us
ECAD model for B43888H4336M002
Vishay
DIODE GEN PURP 1KV 1A DO204AL / Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41)
Lowest to $1.4886
ECAD model for BA159GP-E3/54
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ECAD model for B50612EB0KMLGTE
Siemens
Need more? Email Us
ECAD model for B58290
EPCOS (TDK)
Need more? Email Us
ECAD model for B78308A1989A3
JST Sales America Inc.
Lowest to $0.8589
ECAD model for B3B-ZR-SM4-K-TF(LF)(SN)
JST Sales America Inc.
CONN HEADER VERT 3POS 3.96MM / Connector Header Through Hole 3 position 0.156" (3.96mm)
Lowest to $0.0730
ECAD model for B3P-VH(LF)(SN)
Siemens
Need more? Email Us
ECAD model for B57622
EPCOS (TDK)
THERMISTOR PTC 470 OHM 50% 0603 / PTC Thermistor 470 Ohms 0603 (1608 Metric)
Lowest to $0.3263
ECAD model for B59601A0105A062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention