Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr CML Microcircuits
Package Tube
Product Status Active
Data Format FSK
Baud Rates 1.8k
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MX614
Standard Package 47 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928603-MX614DW
Ultra Librarian 3D Model Ultra Librarian MX614DW CAD Model

Description

The MX614DW is an interface modem integrated circuit designed for data communication applications.

  • Data Format: FSK
  • Baud Rate: 1.8k
  • Supply Voltage Range: 3V to 5.5V
  • Mounting: Surface Mounted
  • Package: 16-SOIC
  • Manufacturer: CML Microcircuits

You May Also Be Interested in

CML Microcircuits
Lowest to $27.1819
ECAD model for CMX469AD3
Renesas Electronics America
IC POWER MODULE SPS
Need more? Email Us
ECAD model for ISL99227BFRZ-TR5782
CML Microcircuits
GMSK PACKET DATA MODEM / 38.4k Modem 24-TSSOP
Lowest to $67.8994
ECAD model for CMX909BE2
Texas Instruments
Need more? Email Us
ECAD model for TCM3105N
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
ECAD model for Z0221524VSCR4508
Renesas Electronics America
IC AMP CLASS
Need more? Email Us
ECAD model for ISL99227BFRZ-TR5784
Others
Need more? Email Us
ECAD model for PCT303L
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $14.0682
ECAD model for SI2434-C-FS
Others
Need more? Email Us
ECAD model for PCT303A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention