EN
  • EN
  • DE

SB3100E-G

Part No SB3100E-G
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 850mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 099429-SB3100E-G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SB3100E-G CAD Model

Description

The SB3100E-G is a Schottky Barrier Rectifier manufactured by Comchip Technology. This diode is designed for high-current rectification applications requiring low forward voltage drop and high surge current capability.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a rectifier for converting AC to DC in high-frequency power supplies.
  • DC-DC Converters: Employed to efficiently convert one DC voltage level to another.
  • Freewheeling Diode in Inductive Circuits: Protects circuits from voltage spikes caused by inductive loads such as relays and motors.
  • Reverse Polarity Protection: Prevents damage to circuits due to incorrect power supply polarity.
  • Solar Power Combiner Boxes: Efficiently combines power from multiple solar panels.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall circuit efficiency.
  • High Surge Current Capability: Withstands high current surges without damage, ensuring reliability.
  • High Efficiency: Designed for minimal power dissipation, reducing heat generation.
  • Glass Passivated Chip Junction: Enhances the device's reliability and stability.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Improved Power Efficiency: The low forward voltage drop leads to higher efficiency in power conversion applications.
  • Increased Reliability: The high surge current capability and glass passivated junction ensure robust performance and long life.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks, simplifying thermal management.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage caused by inductive loads.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The SB3100E-G features a maximum repetitive peak reverse voltage of 100V and a forward current rating of 3.0A. Its low forward voltage drop is typically around 0.75V at 3A. The operating junction temperature range is -65°C to +150°C. The device is typically available in a DO-201AD package.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess