Products specifications Report Issue?

Circuit SPST
Number of Positions 2
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552620-193-2MS
Ultra Librarian 3D Model Ultra Librarian 193-2MS CAD Model

You May Also Be Interested in

NKK Switches
SWITCH ROTARY DIP HEX 0.1A 5V
Need more? Email Us
ECAD model for FR01FR16H-06XL
Apem Inc.
SW ROTARY DIP BCD COMP 0.1A 24V
Need more? Email Us
ECAD model for P36S102
TE Connectivity
Switches Core Program
Need more? Email Us
ECAD model for ADE0604
Grayhill Inc.
Thru-Hole DIP Switches | SWITCH SLIDE DIP SPST 150MA 30V
Need more? Email Us
ECAD model for 78M08S
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TN-4104
C&K Components
SW ROTARY DIP BCD COMP 0.4VA 20V / Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
Need more? Email Us
ECAD model for CRD10CM0SBR
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6S-7102-H
NKK Switches
SWITCH ROTARY DIP HEX 0.1A 5V
Need more? Email Us
ECAD model for FR01AR16PB-W-S
Omron
SWITCH ROTARY DIP BCD 0.025A 24V
Need more? Email Us
ECAD model for A6KV-102RS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention