EN
  • EN
  • DE

UPS102R1RT0B0B8

Part No UPS102R1RT0B0B8
Manufacturer Delta Electronics
Catalog Unclassified
Description RT 1KVA 120V UPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Mfr Delta Electronics
Series RT
Package Box
Product Status Active
Voltage - Input 110VAC, 115VAC, 120VAC
Applications General Purpose, Industrial Control
Form Rackmount, Tower
Power - Rated 1kVA / 900W
AC Outlets 8 (UPS)
Media Lines Protected RS-232
Voltage - Output 100V, 110V, 115V, 120V
Output Connector NEMA 5-15R (8)
Approval Agency CE, UL
Size / Dimension 13.449" L x 17.299" W (341.60mm x 439.40mm)
Height 3.402" (86.40mm)
Shelf Life Start Manufacture Charge Date
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 1220373-UPS102R1RT0B0B8
Ultra Librarian 3D Model Ultra Librarian UPS102R1RT0B0B8 CAD Model

Description

The UPS102R1RT0B0B8 is an uninterruptible power supply (UPS) system from Delta Electronics.

  • Part of: RT series
  • Package: Box
  • Dimensions: 13.449" L x 17.299" W (341.60mm x 439.40mm)
  • Application: General purpose and industrial control
  • Voltage Output: 100V, 110V, 115V, and 120V
  • Voltage Input: 110VAC, 115VAC, and 120VAC
  • Height: 3.402" (86.40mm)
  • Power Rating: 1kVA / 900W
  • Configuration: Rackmount and tower
  • Output Connectors: 8 NEMA 5-15R
  • Approvals: CE and UL
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.3098
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Texas Instruments
PROTOTYPE
Lowest to $58.2090
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess