Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr DFRobot
Package Bulk
Product Status Active
Platform Arduino
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L293B
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1008165-DRI0001
Ultra Librarian 3D Model Ultra Librarian DRI0001 CAD Model

Description

The 1008165-DRI0001 is a motor controller/driver development board from DFRobot.

  • Designed for: L293B IC
  • Compatibility: Arduino platform
  • Supply: Components included
  • Package: Bulk
  • Applications: Requires precise control of DC motors, such as robotics and automation systems
  • Functionality: Dual H-bridge motor driver functionality, allowing bidirectional control of two DC motors.
  • Programming: Can be programmed using the Arduino software

You May Also Be Interested in

MikroElektronika
SRAM CLICK
Need more? Email Us
ECAD model for MIKROE-1902
Adafruit Industries LLC
INFINEON TRUST M STEMMA QT QWIIC
Need more? Email Us
ECAD model for 4351
Maxim Integrated
MAX14940 SHIELD DEVELOPMENT KIT. / MAX14940 Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXSHLD0002#
Terasic Inc.
HMI TOUCHSCREEN 2.4\
Need more? Email Us
ECAD model for P0185
Adafruit Industries LLC
ADAFRUIT VL53L1X TIME OF FLIGHT
Need more? Email Us
ECAD model for 3967
Analog Devices Inc.
BUCK BASICS LAB COMPANION MODULE / LT1054 Power Supply Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for ADALM-BUCK-ARDZ
Adafruit Industries LLC
ADAFRUIT TSSP77038 38KHZ INFRARE
Need more? Email Us
ECAD model for 5940
Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
ECAD model for MIKROE-1489

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention