EN
  • EN
  • DE

ADALM-BUCK-ARDZ

Part No ADALM-BUCK-ARDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description BUCK BASICS LAB COMPANION MODULE / LT1054 Power Supply Power Management Arduino Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc.
Package Box
Platform Arduino
Type Power Management
Function Power Supply
Utilized IC / Part LT1054
Contents Board(s)
Interconnect System Arduino R3 Shield
Base Product Number LT1054
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345331-ADALM-BUCK-ARDZ
Ultra Librarian 3D Model Ultra Librarian ADALM-BUCK-ARDZ CAD Model

Description

ADALM-BUCK-ARDZ Voltage Regulator Module by Analog Devices Inc.

The ADALM-BUCK-ARDZ from Analog Devices Inc. is an advanced voltage regulator module designed to help engineers, students, and hobbyists learn the fundamentals of buck regulators in a hands-on manner. This educational module is part of the Analog Devices University Program, which aims to enhance engineering education by providing practical experiences with real-world hardware.

The module is user-friendly and can be used in conjunction with the Analog Discovery hardware, enabling users to experiment with and understand the principles of power conversion and management. The ADALM-BUCK-ARDZ is a versatile tool for anyone looking to delve into the world of power electronics, from beginners to experienced professionals seeking a refresher or a platform for prototyping.

Key Features of the ADALM-BUCK-ARDZ:

  • Integrated Buck Regulator: At the heart of the module is a high-efficiency, integrated buck (step-down) regulator. This allows users to convert a higher input voltage down to a lower output voltage with excellent power efficiency.
  • Adjustable Output: The output voltage is adjustable, giving users the flexibility to set the desired voltage level for their specific application or experiment.
  • Hands-On Learning: The module provides a tangible way to understand the design, operation, and performance of buck regulators. It is an invaluable educational tool for courses in power electronics and circuit design.
  • Compatibility: Designed with ease of use in mind, the ADALM-BUCK-ARDZ is compatible with Arduino platforms, allowing for seamless integration with a wide range of microcontroller-based projects.
  • Comprehensive Documentation: Analog Devices Inc. provides thorough documentation, including datasheets, application notes, and user guides. This ensures that users can maximize the learning potential of the module.

Whether you are a student working on a project, an educator developing a laboratory course, or an engineer prototyping power systems, the ADALM-BUCK-ARDZ module is an excellent resource for exploring the world of voltage regulation and power efficiency. With its combination of practicality, educational value, and Analog Devices' expertise, the ADALM-BUCK-ARDZ is a must-have for anyone passionate about electronics and power management.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess