EN
  • EN
  • DE

SIGFOX-GEVB

Part No SIGFOX-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Expansion Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr onsemi
Package Bulk
Platform Arduino
Type RF
Function Transceiver
Utilized IC / Part AX-SFEU
Contents Board(s)
Base Product Number SIG
Other Names SIGFOX-GEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1283908-SIGFOX-GEVB
Ultra Librarian 3D Model Ultra Librarian SIGFOX-GEVB CAD Model

Description

Product Overview: SIGFOX-GEVB from ON Semiconductor

The SIGFOX-GEVB is a versatile and innovative development board from ON Semiconductor, designed to provide developers with a comprehensive platform for creating and testing IoT applications that utilize the Sigfox global network. With its focus on low-power consumption and wide-area connectivity, this development board is an ideal solution for a multitude of IoT projects, from smart city applications to remote sensor monitoring.

Key Features

  • Sigfox Ready™ Certification: The SIGFOX-GEVB is certified to work with the Sigfox network, ensuring seamless integration and reliable communication for IoT devices.
  • Low-Power Design: Engineered for efficiency, the board is optimized for battery-powered applications, offering extended operational life and reduced maintenance costs.
  • Flexible Connectivity: It supports both uplink and downlink communication modes, allowing for versatile two-way communication between the device and the cloud.
  • Modular Architecture: Its modular design enables rapid prototyping and easy integration with various sensors and actuators, making it highly adaptable to specific project requirements.
  • Development Support: ON Semiconductor provides extensive documentation, software tools, and a supportive community to assist developers in getting their projects off the ground quickly and efficiently.

Applications

The SIGFOX-GEVB is suited for a wide array of applications, particularly where long-range and low-power connectivity are crucial. These include:

  • Smart Metering
  • Environmental Monitoring
  • Asset Tracking
  • Smart Agriculture
  • Home and Building Automation

Technical Specifications

The development board boasts a robust set of technical specifications that cater to the demanding needs of IoT development:

  • Integrated Sigfox transceiver
  • Support for Sigfox Frequency bands (RCZ1 - RCZ4)
  • On-board antenna and connector for external antenna
  • Multiple GPIOs and interface options
  • Compact form factor for easy embedding into products

With the SIGFOX-GEVB development board, ON Semiconductor is empowering developers to harness the power of IoT and bring their innovative ideas to life with confidence and ease.

You May Also Be Interested in

Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
Adafruit Industries LLC
PIMORONI NANO HAT HACKER
Lowest to $0.2620
NXP / Nexperia
OM13790HOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess