EN
  • EN
  • DE

NM-NM50-18+

Part No NM-NM50-18+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Adapters
Description ADPTR N-M/N-M 50-OHM DC-18GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209654-NM-NM50-18+
Manufacturer Mini-Circuits
Category Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Adapters
Package Bag
Product Status Active
Adapter Type Plug to Plug
Conversion Type Same Series
Center Gender Male to Male
Convert From (Adapter End) N Plug, Male Pin
Convert To (Adapter End) N Plug, Male Pin
Impedance 50 Ohms
Ultra Librarian 3D Model Ultra Librarian NM-NM50-18+ CAD Model

Description

Mini-Circuits’ NM-NM50-18+ is a coaxial N-Male to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NM-NM50-18+ features passivated stainless steel construction and measures only 0.72” (l) x 0.80” (dia.).

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω, and has a rated voltage of AC 500V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, and has a rated voltage of AC 150V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (5 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), and an excellent V.S.W.R 1.3(Max.) at DC~4GHz. Withstanding temperatures from -40 to +85°C. The contact is made of Beryllium Copper/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50 Ohms
Need more? Email Us
TYCLON
an BNC75Ω adaptor connector. This connector is suitable for various high-frequency applications. It features a impedance 75Ω, and has a rated voltage of AC 500V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess