EN
  • EN
  • DE

AD745KRZ-16-REEL

Part No AD745KRZ-16-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 16SOIC / J-FET Amplifier 1 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12.5V/µs
Gain Bandwidth Product 20 MHz
-3db Bandwidth 20 MHz
Current - Input Bias 150 pA
Voltage - Input Offset 100 µV
Current - Supply 8mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 9.6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD745
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-AD745KRZ-16-REEL-ADTR,ANAANAAD745KRZ-16-REEL
Standard Package 1,000
Win Source Part Number 1319393-AD745KRZ-16-REEL
Ultra Librarian 3D Model Ultra Librarian AD745KRZ-16-REEL CAD Model

Description

Manufactured by Analog Devices Inc., the AD745KRZ-16-REEL is a high-performance, ultra-low noise, precision operational amplifier that offers a blend of low noise and wide bandwidth. It is ideal for professional audio equipment, high-quality instrumentation, and other applications that require excellent dynamic performance.

Key Features:

  • Low Noise: The AD745 provides an exceptionally low noise floor, making it suitable for sensitive audio applications and signal processing.
  • High Speed: With a wide bandwidth, the device ensures fast and accurate signal processing, which is crucial for high-speed data acquisition systems and communication equipment.
  • Low Total Harmonic Distortion (THD): It offers excellent signal fidelity, minimizing distortion and preserving the integrity of the original signal.
  • Single Supply Operation: The operational amplifier can be operated from a single supply, simplifying the power supply design and making it compatible with a variety of systems.
  • Dual Supply Operation: It is also capable of dual supply operation, which allows for more flexibility in applications that require a wider dynamic range.
  • Flexible Supply Voltage Range: The AD745 can operate over a broad range of supply voltages, accommodating different application requirements.

Product Specifications:

The AD745KRZ-16-REEL is available in a reel package, which facilitates efficient assembly for high-volume production. It is designed to operate over the extended industrial temperature range. The precision operational amplifier comes in a compact SOIC package, making it an excellent choice for space-constrained applications while providing robust performance.

Applications:

  • Professional Audio Equipment
  • Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Medical Imaging Systems
  • Communications Equipment

In conclusion, the AD745KRZ-16-REEL from Analog Devices Inc. stands out as a versatile and reliable component for applications demanding high precision, low noise, and wide bandwidth. Its robust design and flexible operation make it an excellent choice for designers and engineers looking to enhance their systems' performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess