Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Dialight
Series 515
Package Bulk
Color Clear
Configuration 3 High
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 2.5mm
Base Product Number 5151064
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 1337018-5151064F
Ultra Librarian 3D Model Ultra Librarian 5151064F CAD Model

Description

The Dialight 1337018-5151064F is a clear, rigid, and 3 high LED light pipe that belongs to the Optoelectronics - Light Pipes category.

  • Manufacturer: Dialight
  • Package: Bulk
  • Standard Package: 25
  • Mounting Type: Board Mount, Press Fit, Right Angle
  • Lens Style: Round with Flat Top
  • Lens Size: 2.5mm
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 3926.90.9985
  • Base Product Number: 5151064
  • California Prop 65 Warning: Yes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD R/A / Green 560nm LED Indication - Discrete 2V 2-SMD, Boomerang
Need more? Email Us
ECAD model for LP A675-N1P2-25
Broadcom Limited
LED BLUE DIFFUSED CHIP SMD / Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Lowest to $1.2845
ECAD model for HSMR-C130
OSRAM Opto Semiconductors Inc.
LED Uni-Color Orange 610nm 2-Pin SMT T/R
Need more? Email Us
ECAD model for LO M670-J2L1-24-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color Red 645nm 2-Pin SMD T/R
Need more? Email Us
ECAD model for LS A676-R1S1-1-Z
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM / Infrared (IR) Emitter 950nm 2.75V 1A 215mW/sr @ 1A 150° 3-SMD, No Lead
Need more? Email Us
ECAD model for SFH 4726S
Broadcom Limited
LED AMBER CLEAR SMD / Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for HLMA-PL00-N0021
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD BOTTOM ENTRY / Green 570nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Need more? Email Us
ECAD model for LG T770-L1M2-1-Z
CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
ECAD model for XHP70B-00-0000-0D0HM440G
Sharp Microelectronics
LED COB MEGA ZENIGATA WARM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Need more? Email Us
ECAD model for GW6DGA27NFC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 401 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention