Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Dialight
Packaging Bulk
Color Green
Configuration Standard
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 5.2mcd
Lens Style Round with Domed Top
Lens Size 4.83mm Dia
Voltage - Forward (Vf) (Typ) 2.3V
Current - Test 10mA
Viewing Angle 60°
Mounting Through Hole
Wavelength - Peak 565nm
Case / Package Radial
Supplier Device Package T-1 3/4
Height (Max) 9.66mm
Base Product Number 5219250
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 521-9250F,521-9250F-ND,350-2407
Standard Package 100
Win Source Part Number 1331713-5219250F
Ultra Librarian 3D Model Ultra Librarian 5219250F CAD Model

Description

The LED Indication is a high-quality electronic component from Dialight that is perfect for use in electronics projects.

  • Voltage Rating: 2.3V
  • Current: 10mA
  • Millicandela Rating: 5.2mcd
  • Viewing Angle: 60 degrees
  • Mounting: Through-Hole
  • RoHS: Compliant
  • Temperature Range: -55 to 100 degrees Celsius

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED POWER TOPLED SMD
Need more? Email Us
ECAD model for LA E67F-BADB-24-3A5A-50-R18
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.0090
ECAD model for 19-213/BHC-AP2Q2E/3T
Vishay
LED RED CLEAR 3MM T/H
Lowest to €0.2748
ECAD model for TLDR4900
LITE-ON Technology
LED YELLOW CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4254
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 15-21SYGC/S530-E3/3T
Everlight Electronics Co Ltd
LED RED DIFFUSED 3.0MM ROUND T/H
Need more? Email Us
ECAD model for 264-7SDRD/S530-A3
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to €0.1492
ECAD model for LTST-S321GKT
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.0134
ECAD model for 15-21SURC/S530-A2/3T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention