Products specifications Report Issue?

Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Clear
Ratings DC
Voltage 24V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.50" (12.70mm)
Lens Style Round with Domed Top
Millicandela Rating 640mcd
Termination Style Quick Connect
Ingress Protection IP66/IP67, NEMA 4X
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1571200-6563404304F
Ultra Librarian 3D Model Ultra Librarian 6563404304F CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED T-8MM 610NM SORN DIFF 6"LD / LED Panel Indicator Orange Diffused 60° 2V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH8080SOD-150
Assmann WSW Components
LED 3MM RED/GRN PNL MNT WTR PRF
Need more? Email Us
ECAD model for A-LED8-1AAAS-MR7-1
Lumex Opto/Components Inc.
LED T-3MM 585NM YELLOW DIFF / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH312YD-150
Lumex Opto/Components Inc.
LED 4.9MM FLAT TOP YEL PANEL MNT / LED Panel Indicator Yellow Fresnel 120° 2.1V 30mA
Need more? Email Us
ECAD model for SSI-LXH387YD
Lumex Opto/Components Inc.
LED IND M6 PNL MT GRN 12V IP67 / LED Panel Indicator Green 6V 20mA Solder Lug
Need more? Email Us
ECAD model for SSI-LXW06DNS-G12V
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 18" (457.20mm)
Need more? Email Us
ECAD model for SSI-LXR3612GD-450
Lumex Opto/Components Inc.
LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 110° 3.5V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXMP059USBD150
Lumex Opto/Components Inc.
LED IND M6 PNL MT RED 12V IP67 / LED Panel Indicator Red 6V 20mA Solder Lug
Need more? Email Us
ECAD model for SSI-LXW06DNS-I12V
Lumex Opto/Components Inc.
LED 3MM SUP ORNG 6"LDS REARPNLMT / LED Panel Indicator Orange Diffused 60° 2V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-RM3091SOD-150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention