Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 528 Bytes x 8192 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT45DB321
Standard Package 26 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565815-AT45DB321B-RI
Ultra Librarian 3D Model Ultra Librarian AT45DB321B-RI CAD Model

Description

The AT45DB321B-RI from Microchip Technology is a high-performance 32-megabit serial interface Flash memory device that is ideal for a wide range of digital applications. This memory module boasts a flexible and efficient design, making it particularly suited for use in multimedia devices, digital cameras, MP3 players, and other digital gadgets requiring high memory storage and speed.

Key Features

  • Capacity: The AT45DB321B-RI offers a substantial 32Mb (Megabit) storage capacity, allowing ample space for firmware storage, boot code, and data logging.
  • Serial Interface: Featuring a Serial Peripheral Interface (SPI), it provides a simple and effective way for microcontrollers to communicate with the memory chip over a few wires.
  • High-Speed Operation: It is designed for rapid read and write operations, which is critical for applications requiring quick access to data.
  • Low Power Consumption: This device is engineered for energy efficiency, which is essential for portable and battery-operated devices.
  • Flexible Programming: The AT45DB321B-RI supports page and block erase functions and offers flexible byte and page size, which makes it adaptable to various application requirements.
  • Security: It includes security features that allow certain areas of the memory to be protected against unintended writes, thus safeguarding critical data.

Technical Specifications

  • Voltage Supply: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Endurance: 100,000 write/erase cycles
  • Data Retention: 20 years

Applications

The AT45DB321B-RI is versatile and can be utilized in various sectors, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Medical Devices
  • Security Systems

Microchip Technology's AT45DB321B-RI is a reliable and high-capacity flash memory chip that offers a blend of performance, power efficiency, and durability, making it an excellent choice for designers and engineers looking to enhance their digital products with robust data storage solutions.

You May Also Be Interested in

Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for CY62256NLL-70ZXC
Infineon Technologies
IC SRAM 144MBIT PAR 165FBGA
Lowest to $163.2819
ECAD model for CY7C1645KV18-450BZXI
Infineon Technologies
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1514KV18-300BZXI
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN
Infineon Technologies
IC NVSRAM 8MBIT PAR 44TSOP II
Lowest to $114.9418
ECAD model for CY14B108L-ZS20XI
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 32SOJ / SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Need more? Email Us
ECAD model for CY7C1019BN-15VC
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Infineon Technologies
IC NVSRAM 64KBIT I2C 8SOIC
Lowest to $1.6069
ECAD model for CY14MB064J2A-SXI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention