Products specifications

Manufacturer TT Electronics/BI
Series *
Packaging Tube
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 1481432-25VR5KLF
Package Tube
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 25VR5KLF CAD Model

You May Also Be Interested in

Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-102LF
TE Connectivity
TRIMMER 10K OHM 1W PC PIN TOP
Need more? Email Us
ECAD model for 404807003007
Bourns Inc.
TRIMMER 100K OHM 1W SLD HK SIDE
Need more? Email Us
ECAD model for 3059J-1-104MLF
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y505120K0000J0L
Bourns Inc.
TRIMMER 2K OHM 0.25W GW SIDE ADJ
Need more? Email Us
ECAD model for 3269X-1-202LF
TT Electronics
TRIMMER 100K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 72PTR100KLF
Bourns Inc.
TRIMMER 20KOHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-203LF
Bourns Inc.
TRIMMER 20 OHM 0.25W PC PIN SIDE
Lowest to $5.7429
ECAD model for 3266X-1-200LF
Bourns Inc.
TRIMMER 25K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-253LF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention