EN
  • EN
  • DE

LTC3107IDD#PBF

Part No LTC3107IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK BOOST ADJ 10DFN / Energy Harvester and Primary Battery Life Extender 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, Energy Harvesting
Voltage - Input 0.02 V ~ 0.5 V
Number of Outputs 3
Voltage - Output Multiple
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783225-LTC3107IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3107
Introduction Date December 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3107IDD#PBF CAD Model

Description

The LTC3107IDD#PBF is a highly integrated DC/DC converter designed for energy harvesting and low power applications. Manufactured by Linear Technology, now part of Analog Devices, this advanced energy management IC is capable of efficiently converting very low input voltages into a regulated output, making it ideal for use with piezoelectric, solar, or thermal energy sources.

Key Features:

  • Wide Input Voltage Range: The LTC3107 is capable of operating from an input voltage range as low as 20mV, which allows it to harness energy from sources that produce very small voltages.
  • Integrated Power Management: It includes an onboard step-up DC/DC converter with a Power Good output, enabling designers to easily manage power sequencing and system start-up.
  • Multiple Output Voltages: The device provides a range of output voltage options including a regulated LDO (Low Dropout Regulator) output and a selectable V<sub>OUT which can be set to 2.35V, 4.1V, or 5V to power various loads and microcontrollers.
  • Energy Storage: It features an auxiliary LDO to charge a storage element such as a capacitor or thin-film battery, ensuring that excess energy is not wasted.
  • Low Quiescent Current: With its ultra-low quiescent current, the LTC3107 is optimized for battery life extension and energy-efficient operation in "always-on" applications.

Applications:

The LTC3107IDD#PBF is well-suited for a variety of applications where low power energy harvesting is essential. These include:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Remote Monitoring
  • Industrial Monitoring and Control Systems
  • Building Automation

Package and Quality:

Encased in a compact 10-lead DFN package, the LTC3107IDD#PBF offers a space-saving solution that meets the rigorous quality standards expected from Linear Technology. Its performance is backed by the company's reputation for delivering innovative, high-quality power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess