EN
  • EN
  • DE

SD302EVK

Part No SD302EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Video
Function Cable Driver
Utilized IC / Part LMH0302
Supplied Contents Board(s)
Base Product Number SD30
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284394-SD302EVK
Ultra Librarian 3D Model Ultra Librarian SD302EVK CAD Model

Description

    

The SD302EVK, designed and manufactured by Texas Instruments (TI), represents a cutting-edge evaluation kit tailored for engineers and developers looking to explore the capabilities of the SD302 series of devices. This kit serves as a comprehensive platform for testing, evaluating, and prototyping applications that require high-performance signal conditioning in a compact form factor.

  

Key Features

  
        
  • Integrated Signal Conditioning: The SD302EVK is equipped with TI's advanced signal conditioning technology, ensuring accurate and reliable data acquisition for critical applications.
  •     
  • Flexibility: With a variety of configurable options, the evaluation kit provides users with the flexibility to adapt the system to a range of different signal types and sensor interfaces.
  •     
  • High Precision: Designed for precision, the SD302EVK boasts high-resolution analog-to-digital conversion, enabling the capture of subtle signal variations with exceptional clarity.
  •     
  • User-Friendly Interface: The evaluation kit includes user-friendly software that simplifies the process of configuration, data collection, and analysis, allowing for a seamless user experience.
  •   
  

Applications

  

The SD302EVK is well-suited for a diverse array of applications, including but not limited to:

  
        
  • Industrial control systems
  •     
  • Medical instrumentation
  •     
  • Automotive sensor interfaces
  •     
  • Test and measurement equipment
  •   
  

Technical Specifications

  

The evaluation kit is built around the core strengths of the SD302 series, featuring:

  
        
  • High-resolution ADC
  •     
  • Low-noise performance
  •     
  • Wide input signal range
  •     
  • Robust build quality for industrial environments
  •   
  

Package Contents

  

The SD302EVK package includes:

  
        
  • SD302 Evaluation Board
  •     
  • USB Cable for connectivity and power
  •     
  • Quick Start Guide
  •     
  • Access to TI's comprehensive software tools and support
  •   
  

Whether you are a seasoned engineer or a newcomer to the field, the SD302EVK from Texas Instruments provides a reliable and efficient way to explore the capabilities of the SD302 series and develop sophisticated signal conditioning solutions for your next project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.2879 $233.2879
2+ $209.1547 $418.3094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess