EN
  • EN
  • DE

UBA2010

Part No UBA2010
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398055-UBA2010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2010 CAD Model

Description

The UBA2010, a high-performance power driver manufactured by NXP Semiconductors, is tailored to meet the rigorous demands of contemporary lighting solutions. This integrated circuit (IC) is specifically designed for driving Power Factor Correction (PFC) and half-bridge topologies, making it an ideal component for energy-efficient lighting applications such as compact fluorescent lamps (CFLs) and high-intensity discharge (HID) lamps.

Key Features

  • Integrated PFC and half-bridge controller: The UBA2010 simplifies design and reduces component count by integrating both the Power Factor Correction and half-bridge control in a single IC.
  • High efficiency: Engineered for optimal power conversion efficiency, this driver ensures minimal energy loss during operation, contributing to the overall energy savings of the lighting system.
  • Wide supply voltage range: It accommodates a broad range of supply voltages, enhancing its versatility in various lighting applications.
  • Protection features: The UBA2010 comes with a suite of protection features, including under-voltage lockout, overcurrent protection, and overtemperature shutdown, ensuring reliable operation under adverse conditions.

Applications

The UBA2010 is suitable for a variety of lighting applications. Its ability to drive both PFC and half-bridge circuits makes it particularly useful in:

  • Compact Fluorescent Lamps (CFLs)
  • High-Intensity Discharge (HID) lamps
  • LED lighting systems requiring PFC

Technical Specifications

With a focus on performance and reliability, the UBA2010's technical specifications are designed to meet the needs of advanced lighting systems. Its specifications include a wide operating frequency range and a high level of integration to reduce external component count, thus providing a cost-effective solution for lighting manufacturers.

Conclusion

The NXP UBA2010 is a robust, efficient, and versatile power driver IC that is an excellent choice for manufacturers looking to enhance the performance and reliability of their lighting products. Its integrated features and protection mechanisms make it a smart, energy-efficient solution for modern lighting applications.

You May Also Be Interested in

NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess