EN
  • EN
  • DE

UBA2212CT

Part No UBA2212CT
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716852-UBA2212CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2212CT CAD Model

Description

NXP UBA2212CT High-Voltage IC for CFL and TL Applications

The NXP UBA2212CT is a sophisticated integrated circuit (IC) designed to drive compact fluorescent lamps (CFLs) and tube lamps (TLs) with high efficiency and reliability. This high-voltage IC is a part of NXP's broad portfolio of lighting solutions that cater to the growing demand for energy-saving lighting applications. The UBA2212CT is particularly well-suited for use in a variety of residential, commercial, and industrial lighting fixtures due to its robust design and versatile features.

One of the key attributes of the UBA2212CT is its integrated half-bridge controller, which simplifies the design of the lamp driver circuit. The IC is capable of directly driving the half-bridge MOSFETs, thereby reducing the number of external components required. This results in a more compact design, reduced system cost, and enhanced reliability for the end product.

The UBA2212CT also boasts an integrated bootstrap diode for the high-side gate drive, which further simplifies the circuit design by eliminating the need for an external bootstrap diode. Moreover, the IC features a programmable preheat and ignition time, which ensures optimal lamp start-up and extends the lifespan of the lamp by reducing stress on the lamp electrodes during ignition.

Additional features of the UBA2212CT include an adjustable operating frequency, which allows designers to optimize the lamp performance for different applications, and an integrated protection circuit that safeguards the IC and the lamp against overvoltage, undervoltage, and overcurrent conditions. The protection features not only enhance safety but also contribute to the longevity of the lighting solution.

Overall, the NXP UBA2212CT is a highly integrated and efficient solution for driving CFL and TL lamps. Its combination of ease of use, high-level integration, and protective features make it an excellent choice for manufacturers looking to create durable, energy-efficient lighting solutions that meet the demands of modern lighting applications.

You May Also Be Interested in

Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess