EN
  • EN
  • DE

CMS0401KL-3X

Part No CMS0401KL-3X
Manufacturer Same Sky
Catalog Audio Products
Description SPEAKER 8OHM 5W TOP PORT 87DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio ProductsSpeakers
Manufacturer Same Sky (Formerly CUI Devices)
Series CMS
Packaging Tray
Part Status Active
Technology Magnetic
Type General Purpose
Frequency Range 312 Hz ~ 20 kHz
Frequency - Self Resonant 390Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 5 W
Power - Max 8 W
Port Location Top
Shape Round, Square Frame
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.579" L x 1.579" W (40.10mm x 40.10mm)
Height - Seated (Max) 0.571" (14.50mm)
Base Product Number CMS0401
Ultra Librarian 3D Model Ultra Librarian CMS0401KL-3X CAD Model

You May Also Be Interested in

Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $1.8804
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.5377
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $21.2727
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Lowest to $1.9090
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2727 $63.8181
6+ $17.4546 $104.7276
9+ $16.9091 $152.1819
13+ $16.3637 $212.7281
16+ $15.8182 $253.0912
22+ $14.1818 $311.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess