EN
  • EN
  • DE

CMT-9648-85T

Part No CMT-9648-85T
Manufacturer Same Sky
Catalog Audio Products
Description BUZZER MAGNETIC 5V 9MM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio ProductsAlarms, Buzzers, and Sirens
Manufacturer Same Sky (Formerly CUI Devices)
Series CMT
Packaging Box
Part Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 5 V
Voltage Range 3 ~ 8V
Frequency 2.73kHz
Technology Magnetic
Sound Pressure Level (SPL) 85dB @ 5V, 10cm
Current - Supply 80mA
Port Location Top
Operating Temperature -30°C ~ 70°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.197" (5.00mm)
Base Product Number CMT-9648
Ultra Librarian 3D Model Ultra Librarian CMT-9648-85T CAD Model

You May Also Be Interested in

Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $2.9105
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $1.8804
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $21.2727
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Lowest to $1.9090
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.5377
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess