EN
  • EN
  • DE

CPI-1375IC-80T

Part No CPI-1375IC-80T
Manufacturer Same Sky
Catalog Audio Products
Description BUZZER PIEZO 12V 13.8MM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio ProductsAlarms, Buzzers, and Sirens
Manufacturer Same Sky (Formerly CUI Devices)
Series CPI
Packaging Box
Part Status Active
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3.5 ~ 16V
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 88dB @ 12V, 10cm
Current - Supply 7mA
Port Location Top
Operating Temperature -30°C ~ 70°C
Ratings Washable
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.543" Dia (13.80mm)
Height - Seated (Max) 0.315" (8.00mm)
Base Product Number CPI-13
Ultra Librarian 3D Model Ultra Librarian CPI-1375IC-80T CAD Model

You May Also Be Interested in

Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $21.2727
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $1.8804
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $2.9105
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Lowest to $1.9090
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.5377

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9688 $51.1888
62+ $1.6155 $100.1610
96+ $1.5650 $150.2400
133+ $1.5145 $201.4285
171+ $1.4640 $250.3440
229+ $1.3126 $300.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess