EN
  • EN
  • DE

BUK9514-30

Part No BUK9514-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156216-BUK9514-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9514-30 CAD Model

Description

Product Overview: BUK9514-30

The BUK9514-30 is a high-performance N-channel TrenchMOS™ transistor designed by NXP Semiconductors, a leader in the field of high-quality semiconductor components. This power MOSFET is engineered to deliver efficient power conversion with a 30V drain-source voltage rating, making it an ideal choice for a wide range of applications including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK9514-30 boasts a low on-state resistance, which minimizes conduction losses and ensures high efficiency in power switching applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK9514-30 is well-suited for high-frequency circuits, reducing switching losses and improving overall performance.
  • Robust Thermal Performance: The MOSFET is encapsulated in a compact and thermally efficient package, which enhances its thermal dissipation and allows for reliable operation even under high-temperature conditions.
  • Gate Charge Optimized: The device features an optimized gate charge, which reduces the power required to switch the transistor, contributing to the energy efficiency of the end application.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Automotive Electronics
  • Switching Regulators

The BUK9514-30 is not just a testament to NXP's commitment to quality but is also a reflection of their dedication to environmental sustainability. This MOSFET is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it a safe choice for manufacturers looking to create eco-friendly products.

With its combination of high efficiency, fast switching, and robust design, the BUK9514-30 from NXP is an excellent choice for designers who require a reliable and high-performing power MOSFET for their demanding applications.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess