EN
  • EN
  • DE

RMSMECF-18L3

Part No RMSMECF-18L3
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 296809-RMSMECF-18L3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RMSMECF-18L3 CAD Model

Description

The RMSMECF-18L3 is a precision metal film resistor manufactured by KOA Speer. This resistor is designed for applications that require high stability, low noise, and tight tolerance. It's often used in circuits where precision is critical, such as instrumentation, audio equipment, and medical devices.

Applications

  • Precision Instrumentation: Used in multimeters, oscilloscopes, and other test equipment.
  • Audio Amplifiers: Employed in preamplifiers, power amplifiers, and other audio circuits.
  • Medical Devices: Incorporated in ECG machines, blood pressure monitors, and other medical instruments.
  • Sensor Circuits: Used in circuits that measure temperature, pressure, and other physical parameters.
  • Voltage Dividers: Used in circuits that require precise voltage division.
  • Current Sensing: Used for accurate current measurement in power supplies and motor control circuits.

Features

  • High Stability: Provides excellent resistance stability over time and temperature.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Tight Tolerance: Offers precise resistance values within a narrow range.
  • Low Noise: Generates minimal electrical noise, ensuring clean signal transmission.
  • Metal Film Construction: Utilizes a metal film resistive element for superior performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Accurate Measurements: High stability and tight tolerance ensure accurate and reliable measurements.
  • Improved Circuit Performance: Low noise minimizes signal distortion and improves circuit performance.
  • Reduced Calibration Requirements: High stability reduces the need for frequent recalibration.
  • Extended Equipment Lifespan: Robust construction and stable performance contribute to a longer equipment lifespan.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The RMSMECF-18L3 typically comes in a standard surface-mount package. The specific resistance value, tolerance, and TCR are indicated in the product datasheet. It's essential to consult the datasheet for detailed electrical and mechanical specifications. Metal film resistors are generally more expensive than carbon film resistors but offer superior performance in terms of stability, tolerance, and noise. The resistor is suitable for applications where long-term reliability and accuracy are critical.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess