EN
  • EN
  • DE

SMDA03C-5/TR13

Part No SMDA03C-5/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299081-SMDA03C-5/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-5/TR13 CAD Model

Description

Microchip Technology's SMDA03C-5/TR13 TVS Diode Array

The SMDA03C-5/TR13 from Microchip Technology is a high-performance transient voltage suppressor (TVS) diode array, designed to provide reliable multi-line protection against voltage transients induced by inductive load switching and lightning. This robust component is particularly well-suited for safeguarding sensitive electronic equipment against electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage spikes that can cause irreversible damage to integrated circuits.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, meeting IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact) requirements, ensuring devices remain safe from sudden electrostatic events.
  • Surge Capability: With its ability to handle high surge currents, this TVS diode array is capable of withstanding IEC 61000-4-5 (Lightning) 3A (8/20µs) surge events, offering robust protection against powerful transients.
  • Low Clamping Voltage: The low clamping voltage of the SMDA03C-5/TR13 ensures that excess voltage is quickly suppressed, minimizing the risk of damage to the protected component during a transient event.
  • Multi-Line Protection: This device is designed to protect up to four lines, making it an efficient solution for compact circuit designs that require multiple protections in a single package.
  • SO-8 Packaging: The TVS diode array comes in a space-saving SO-8 package, which is suitable for high-density circuit boards where space is at a premium.

Applications

The versatility of the SMDA03C-5/TR13 makes it an ideal choice for a wide range of applications, including:

  • Microprocessor/IC protection
  • Data bus protection
  • Industrial controls
  • Telecommunication equipment
  • Network servers
  • Portable devices
  • Consumer electronics

With its combination of high surge capability, low clamping voltage, and multi-line protection, the SMDA03C-5/TR13 from Microchip Technology is a top-tier solution for designers looking to enhance the durability and longevity of their electronic systems. By integrating this TVS diode array into your design, you can significantly increase the protection of your electronic devices against the most common and damaging transient voltage events.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess