EN
  • EN
  • DE

LTC1174CS8-5#TRPBF

Part No LTC1174CS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 5V 8SOIC / Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 13.5V
Output Voltage 5V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781790-LTC1174CS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1174-5
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-5#TRPBF CAD Model

Description

LTC1174CS8-5#TRPBF High Efficiency DC-DC Converter

The LTC1174CS8-5#TRPBF is a high-efficiency, step-down DC-DC converter integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This versatile component is engineered to provide reliable performance for a wide range of applications, including portable devices, telecommunications, and industrial equipment. Its ability to convert higher input voltages to a regulated 5V output makes it a popular choice for designers looking to optimize power management in their systems.

This converter stands out for its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectification topology, which reduces power losses associated with diode drop found in conventional converters. The LTC1174CS8-5#TRPBF operates at a fixed frequency of 100kHz, providing a stable operation while allowing for the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and BOM cost of the power supply design.

The device is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Additionally, it supports a wide input voltage range from 3.6V to 14V, giving designers the flexibility to use it in various systems without the need for additional voltage regulation components. The LTC1174CS8-5#TRPBF also includes features such as a low-battery detector, current limiting, and thermal shutdown, which contribute to the safety and durability of the end product.

One of the key advantages of the LTC1174CS8-5#TRPBF is its Burst Mode® operation, which significantly reduces quiescent current during light loads or standby, making it ideal for battery-powered applications where extending battery life is critical. With its automatic power-saving features, the converter minimizes power consumption without compromising performance.

In summary, the LTC1174CS8-5#TRPBF from Linear Technology is a robust and efficient solution for DC-DC conversion needs. Its combination of high efficiency, compact size, and intelligent power management features make it a smart choice for engineers looking to enhance their power supply designs with a reliable and cost-effective converter.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8187 $53.4618
32+ $3.1333 $100.2656
50+ $3.0354 $151.7700
69+ $2.9375 $202.6875
89+ $2.8395 $252.7155
118+ $2.5458 $300.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,123 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess