EN
  • EN
  • DE

UBA2213AT/N1,518

Part No UBA2213AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DVR HALF BRIDGE CFL 14SOIC / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number UBA2213
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798633-UBA2213AT/N1,518
Ultra Librarian 3D Model Ultra Librarian UBA2213AT/N1,518 CAD Model

Description

Introducing the UBA2213AT/N1,518 High-Voltage IC from NXP

The UBA2213AT/N1,518 is a cutting-edge Integrated Circuit (IC) developed by NXP Semiconductors, designed for efficient and reliable operation in high-voltage applications. This advanced IC is part of NXP's broad portfolio of power management solutions and is specifically tailored for lighting solutions and power conversion systems.

Key Features of the UBA2213AT/N1,518

  • High Voltage Capability: The UBA2213AT/N1,518 is designed to handle high-voltage inputs, making it suitable for a wide range of industrial and commercial lighting applications.
  • Integrated Power MOSFET: This IC includes an integrated high-voltage power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Energy Efficiency: With its focus on energy efficiency, the UBA2213AT/N1,518 helps reduce power consumption, which is critical for meeting energy-saving regulations and reducing the environmental impact.
  • Flexible Frequency Control: The device features a frequency control option that allows the optimization of the electronic transformer or ballast design for different applications.
  • Protection Features: It incorporates various protection mechanisms, including over-temperature protection, overcurrent protection, and undervoltage lockout, ensuring the safety and longevity of the application.

Applications

The UBA2213AT/N1,518 is ideally suited for applications requiring high-voltage operation and power efficiency. It is commonly used in:

  • Electronic transformers for halogen lamps
  • Compact fluorescent lamps (CFLs)
  • High-intensity discharge (HID) lamp ballasts
  • LED driver circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the UBA2213AT/N1,518 is no exception. This IC is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by customers.

Whether you're designing a new lighting system or looking to improve the efficiency of an existing one, the UBA2213AT/N1,518 from NXP offers a robust, efficient, and versatile solution that can help you achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess