Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 36V
Current - Output 500mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Part Number Series LT3502
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811151-LT3502EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3502EDC#TRMPBF CAD Model

Description

LT3502EDC#TRMPBF - A Compact, Efficient, and Versatile DC/DC Converter

The LT3502EDC#TRMPBF is a high-quality DC/DC converter integrated circuit designed and manufactured by Linear Technology, a brand known for its precision and reliability in the electronics industry. This particular component is engineered to provide efficient power conversion for a wide range of applications, including portable devices, automotive systems, and industrial equipment.

Key Features and Benefits:

  • Wide Input Voltage Range: The LT3502EDC#TRMPBF operates with an input voltage range from 3.6V to 36V, making it suitable for various applications, from low-voltage battery-operated devices to higher-voltage automotive power systems.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet their specific requirements, providing flexibility and adaptability across different applications.
  • High Efficiency: Its high-efficiency design helps to minimize power loss during conversion, which is critical for battery-powered applications where energy conservation is paramount.
  • Compact Size: Packaged in a 6-lead DFN, the LT3502EDC#TRMPBF is designed for space-constrained applications, allowing for a compact PCB layout.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against potential damage from overheating.
  • Robust Design: With its wide temperature operating range and built-in short-circuit protection, this converter is built to withstand challenging environments and provide reliable performance.

Applications:

The versatility of the LT3502EDC#TRMPBF makes it an ideal choice for a broad array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Power supply modules
  • Telecommunications

With its combination of features, the LT3502EDC#TRMPBF is a robust solution for designers looking to optimize power management in their products. Whether it's for a handheld device or a complex automotive system, this DC/DC converter from Linear Technology ensures efficient and reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to €1.6161
ECAD model for LA5744MP-DL-E
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to €7.0097
ECAD model for TPS82085SILR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €0.7667
ECAD model for TPS62095RGTR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.8571 €49.2853
12+ €8.0878 €97.0537
18+ €7.8351 €141.0316
24+ €7.5824 €181.9767
31+ €7.3295 €227.2160
42+ €6.5714 €275.9977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention