EN
  • EN
  • DE

SP6641BEK-3.3

Part No SP6641BEK-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low Noise Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 192206-SP6641BEK-3.3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6641BEK-3.3 CAD Model

Description

The SP6641BEK-3.3 is a high-performance, fixed-output voltage regulator from Exar Corporation. It is designed to provide a stable and reliable 3.3V power supply for various electronic applications. As part of Exar's power management solutions, this regulator stands out for its efficiency and robust design.

Applications

  • Microcontroller Power: Delivers stable 3.3V power to microcontrollers in embedded systems.
  • Memory Supply: Powers SDRAM, DDR memory, and other memory modules requiring 3.3V.
  • I/O Interfaces: Provides a regulated voltage for various communication interfaces like UART, SPI, and I2C.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered gadgets.
  • Networking Equipment: Powers components in routers, switches, and network adapters.

Features

  • Fixed 3.3V Output: Provides a precise and consistent 3.3V regulated output.
  • High Efficiency: Minimizes power loss, making it ideal for battery-powered devices.
  • Over-Current Protection: Safeguards the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature gets too high, preventing damage.
  • Low Dropout Voltage: Maintains regulation even with low input voltage, extending battery life.
  • Enable/Disable Control: Allows turning the regulator on or off for power saving.

Benefits

  • Stable Power: Guarantees a consistent 3.3V supply, enhancing the reliability of electronic circuits.
  • Long Battery Life: Its efficiency minimizes power usage, extending battery life in portable systems.
  • Simplified Design: Easy to use due to the fixed output and built-in protection mechanisms.
  • Damage Prevention: Over-current and thermal shutdown features protect the regulator and load from harm.
  • Cost-Effective: Reduces the need for extra components, lowering overall system costs.

Additional Details

The SP6641BEK-3.3 often comes in a small surface-mount package, which is suitable for densely populated circuit boards. Minimal external components are needed for the device to function, making it easy to design with and saving space on the board. Detailed specifications, including input voltage range, output current capabilities, and thermal resistance, can be found in the official Exar Corporation datasheet. Always refer to the datasheet for the most accurate application guidelines and design requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 923 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess