Overview of LM2930SX-8.0/NOPB
The LM2930SX-8.0/NOPB is a robust, low-dropout voltage regulator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This regulator is specifically engineered to maintain a stable 8.0V output voltage with a dropout voltage of typically 0.5V at a full load of 150mA. The LM2930SX-8.0/NOPB is an excellent choice for automotive applications, as well as industrial and battery-powered systems where voltage precision and reliability are paramount.
Key Features
- Output Voltage: Precisely regulated 8.0V output, suitable for a wide range of applications.
- Load Regulation: Exceptional load regulation characteristics ensure stability across various operating conditions.
- Low Dropout: With a typical dropout voltage of 0.5V at 150mA, this regulator operates efficiently even when the input voltage is close to the output voltage.
- Current Limiting: Integrated current limiting provides protection against overcurrent conditions, enhancing the longevity and reliability of the device.
- Thermal Shutdown: Features thermal shutdown mechanism to prevent overheating, further securing the device from extreme operating conditions.
Applications
- Automotive Electronics
- Portable Devices
- Industrial Equipment
- Power Management Systems
Product Specifications
Parameter
Value
Output Voltage (V)
8.0
Dropout Voltage (Typ)
0.5V @ 150mA
Output Current (A)
0.15
Package / Case
TO-263-3
Operating Temperature Range (°C)
-40 to 125
The LM2930SX-8.0/NOPB is available in a surface-mount TO-263-3 package and is designated as a "green" product with a lead-free finish, complying with the RoHS directives. Its robust design ensures reliable performance in harsh environments, making it an ideal voltage regulation solution for a multitude of electronic applications.