EN
  • EN
  • DE

S-L2980A33MC-C6STE

Part No S-L2980A33MC-C6STE
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190372-S-L2980A33MC-C6STE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A33MC-C6STE CAD Model

Description

The S-L2980A33MC-C6STE is a 3.3V fixed voltage regulator manufactured by SII Semiconductor Corporation. This LDO (Low Dropout) regulator provides a stable and accurate 3.3V output voltage, even when the input voltage is close to the output voltage, making it ideal for battery-powered and other low-voltage applications.

Applications:

  • Portable electronics: Including smartphones, tablets, and digital cameras.
  • Wearable devices: Such as smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Sensors, wireless communication modules, and other low-power devices.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers in embedded systems.
  • Memory modules: Regulating the voltage supplied to memory chips, ensuring reliable operation.

Features:

  • Low dropout voltage: Minimizes power loss and extends battery life.
  • High output voltage accuracy: Provides a stable and reliable 3.3V output.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for compact circuit designs.
  • Low quiescent current: Reduces power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved system reliability: The overcurrent and thermal shutdown protections enhance the robustness of the power supply.
  • Simplified circuit design: The integrated features and stable output voltage simplify the design process.
  • Reduced component count: The compact package size allows for smaller and more efficient circuit boards.
  • Stable and accurate voltage: Ensures that connected components receive the correct voltage for optimal performance.

Additional Details:

The S-L2980A33MC-C6STE typically requires only a few external components, such as input and output capacitors, for stable operation. The datasheet will provide detailed specifications on these components and their values. The 'MC' likely refers to a specific package type, and 'C6STE' likely refers to the specific tape and reel packaging option. Further information can be found in the manufacturer's datasheet, including absolute maximum ratings, electrical characteristics, and application examples.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess