EN
  • EN
  • DE

S-80855ANNP-EJK-T2

Part No S-80855ANNP-EJK-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186891-S-80855ANNP-EJK-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80855ANNP-EJK-T2 CAD Model

Description

The S-80855ANNP-EJK-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a predefined threshold. This is essential for preventing data corruption and ensuring stable operation of electronic devices.

Applications

  • Microcontroller reset circuits: Ensures a proper reset of the microcontroller during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering protective measures.
  • Battery-powered devices: Protects batteries from deep discharge by disabling the device when the battery voltage is low.
  • Memory protection: Prevents data corruption in memory devices during voltage drops.
  • Real-time clocks (RTC): Monitors the voltage supplied to the RTC to ensure accurate timekeeping.

Features

  • High-precision detection voltage: Offers accurate voltage monitoring to prevent false triggering.
  • Low current consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Compact package: Small package size allows for use in space-constrained applications.
  • Built-in hysteresis: Prevents oscillations during voltage transitions for stable reset signals.
  • Open drain output: Provides flexibility in connecting to different logic circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions, enhancing overall system reliability.
  • Extended battery life: Low power consumption ensures longer operating times for battery-powered devices.
  • Simplified circuit design: Integrated features and small package simplify circuit design and reduce component count.
  • Data integrity: Protects against data corruption during voltage fluctuations, ensuring data integrity.
  • Stable reset signals: Hysteresis prevents false resets and ensures a clean reset signal.

The S-80855ANNP-EJK-T2 is typically supplied in a SOT-23-3 package. It's designed for operating temperatures between -40°C and +85°C. The precise voltage detection threshold ensures accurate monitoring, and the low current consumption makes it well-suited for portable electronic devices. The open drain output allows for easy interface to different voltage levels. This device is a robust solution for safeguarding electronic circuits against voltage drops and power failures.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess