EN
  • EN
  • DE

TCR5SB47

Part No TCR5SB47
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 200mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215485-TCR5SB47
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB47 CAD Model

Description

The TCR5SB47 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable 4.7V output voltage, making it suitable for various electronic devices requiring a precise and regulated voltage supply.

Applications

  • Microcontroller Power Supplies: Provides a stable 4.7V supply for microcontrollers and associated circuitry.
  • Sensor Power: Powers sensors that require a 4.7V supply.
  • Portable Devices: Used in various portable electronic devices to maintain consistent power.
  • Data Acquisition Systems: Provides a clean and regulated voltage for data acquisition components.
  • Wireless Communication Modules: Regulates the power for RF transceivers and modules.
  • Industrial Control Systems: Powers control and monitoring circuits.

Features

  • Low Dropout Voltage: Maintains stable output even with a small input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Overheat Protection: Thermal shutdown feature prevents damage from overheating.
  • Small Package: Available in small surface-mount packages for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and precise 4.7V output voltage.

Benefits

  • Stable Power Supply: Ensures consistent voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Protection Against Faults: Overcurrent and overheat protection enhance system reliability.
  • Compact Design: Small package size allows for integration into small devices.
  • Simplified Design: Fixed output voltage simplifies power supply design.

Additional Details

The TCR5SB47 LDO regulator typically operates with an input voltage range slightly above 4.7V (e.g., 4.8V to 5.5V). It provides a fixed output voltage of 4.7V with high accuracy. The device is commonly available in small surface-mount packages such as SOT-25. The operating temperature range typically spans from -40°C to +85°C. The output current capability is typically in the range of 300mA to 500mA, depending on the specific variant and operating conditions. External input and output capacitors are required for stability; consult the datasheet for recommended capacitor values and ESR characteristics. The overcurrent protection threshold is typically set above the rated output current to provide a safety margin. Thermal shutdown occurs at a temperature typically around 150°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess