EN
  • EN
  • DE

MJ11029

Part No MJ11029
Manufacturer Mospec
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR(50A,60-120V,300W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1223560-MJ11029
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ11029 CAD Model

Description

The MJ11029 is a silicon NPN Darlington power transistor designed for high-power switching and amplifier applications. Manufactured by Mospec, this transistor is known for its high current gain and ruggedness. It is frequently used in motor control circuits, power supplies, and audio amplifiers.

Applications

  • Motor Control: Used in motor control circuits for driving DC motors and controlling their speed.
  • Power Supplies: Employed in power supplies for voltage regulation and switching applications.
  • Audio Amplifiers: Integrated into audio amplifiers for high-power amplification.
  • Solenoid Drivers: Used for driving solenoids and other inductive loads.
  • Switching Regulators: Implemented in switching regulators for efficient voltage conversion.

Features

  • High Current Gain: Provides high current amplification for driving heavy loads.
  • High Collector Current: Handles high collector currents, suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Rugged Construction: Designed to withstand harsh operating conditions.
  • High Power Dissipation: Capable of dissipating high power levels.

Benefits

  • Increased Power Output: Delivers high power to drive heavy loads.
  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Ensures stable and consistent performance, minimizing downtime.
  • Simplified System Design: Facilitates easier integration into power electronic systems.
  • Reduced Heat Dissipation: Minimizes the need for extensive cooling systems, reducing system costs.

Additional Details

The MJ11029 typically features a high DC current gain (hFE), a high collector-emitter voltage (VCEO), and a high collector current (IC) rating. The saturation voltage (VCE(sat)) is typically low, minimizing power dissipation. The device is commonly available in a TO-3 package, which provides good thermal performance. Proper heatsinking is essential to maintain the junction temperature within specified limits, especially at higher power levels. Datasheets provided by Mospec offer detailed specifications, application notes, and mounting instructions to facilitate proper implementation. The base-emitter voltage (VBE) is typically specified for proper biasing. The MJ11029 is a robust and reliable Darlington transistor suitable for a wide range of high-power applications where high current gain and ruggedness are required.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess