EN
  • EN
  • DE

MMSZ5236B-7-F

Part No MMSZ5236B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 3μA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 024030-MMSZ5236B-7-F
Ultra Librarian 3D Model Ultra Librarian MMSZ5236B-7-F CAD Model

Description

Product Overview: MMSZ5236B-7-F by Diodes Incorporated

The MMSZ5236B-7-F is a high-quality Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This particular Zener diode is designed to provide a precise voltage regulation in a wide range of electronic applications. It is commonly used in situations where a stable and regulated voltage is required, such as power supply circuits, voltage reference applications, and as a protection device in various electronic components.

Key Features

  • Voltage Range: The MMSZ5236B-7-F offers a nominal Zener voltage of 7.5V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 500mW, this device can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Tolerance: This Zener diode features a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness for most applications.
  • Package: Housed in a small and compact SOD-123 flat lead surface-mount package, the MMSZ5236B-7-F is ideal for space-constrained applications and is compatible with standard SMT processes.
  • Thermal Stability: It is characterized by its excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Lead-Free and RoHS Compliant: In compliance with environmental regulations, this Zener diode is lead-free and RoHS compliant, making it a suitable choice for use in environmentally sensitive applications.

Applications

The MMSZ5236B-7-F is versatile and can be incorporated into a multitude of electronic devices and systems. Its primary applications include:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial equipment requiring stable voltage regulation
  • Telecommunication systems for signal stabilization
  • Automotive electronics for onboard voltage control
  • Power management circuits in various electronic devices

In summary, the MMSZ5236B-7-F Zener diode from Diodes Incorporated is a reliable and efficient solution for managing voltage requirements in a variety of electronic applications. Its combination of power handling, precision, and compact form factor makes it an excellent choice for designers and engineers seeking a dependable voltage regulation component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,475+ $0.0288 $100.0800
5,380+ $0.0279 $150.1020
7,410+ $0.0270 $200.0700
9,580+ $0.0261 $250.0380
12,825+ $0.0234 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess