EN
  • EN
  • DE

PD3S130L-7

Part No PD3S130L-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A POWERDI323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 420mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 30V
Capacitance @ Vr, F 40pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 026607-PD3S130L-7
Family Name PD3S130L
Introduction Date August 11, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3S130L-7 CAD Model

Description

Diodes Incorporated PD3S130L-7 - Low Vf Schottky Barrier Rectifier

The PD3S130L-7 from Diodes Incorporated is a high-performance Schottky Barrier Rectifier designed for applications requiring low forward voltage drop and high current capability. This rectifier is housed in an ultra-small PowerDI123 package, which is optimized for compact circuit design, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage (Vf): The device offers a low forward voltage drop, typically only 0.37V at 1A, which enhances power efficiency by minimizing power loss during conduction.
  • High Current Capability: With a peak repetitive reverse voltage (Vrrm) of 30V and an average rectified forward current (Io) of 1A, the PD3S130L-7 is capable of handling high current applications.
  • PowerDI123 Package: The compact PowerDI123 package is designed for improved thermal performance and occupies less board space compared to traditional SOD123 packages.
  • Low Leakage Current: The device features low leakage current, which is beneficial for battery-powered devices, as it helps to conserve energy and prolong battery life.
  • Lead-Free and RoHS Compliant: The PD3S130L-7 is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The PD3S130L-7 is suitable for a wide range of applications, including:

  • DC-DC Converters
  • Power Supply Units
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Voltage Protection Circuits
  • Portable Devices

With its low forward voltage drop and high current handling capabilities, the PD3S130L-7 is an excellent choice for designers looking to enhance efficiency in their power management designs. Its small footprint allows for more compact circuit layouts, which is particularly beneficial in portable electronic devices where space is at a premium.

Diodes Incorporated's commitment to quality and performance is evident in the PD3S130L-7, making it a reliable and cost-effective solution for a multitude of rectification needs.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1476 $100.3680
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,505+ $0.1199 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,050 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess