EN
  • EN
  • DE

PI3B3861QEX

Part No PI3B3861QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT BUS SWITCH 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1087892-PI3B3861QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3861QEX CAD Model

Description

Overview of PI3B3861QEX from Diodes Incorporated

The PI3B3861QEX is a high-performance, 10-bit, 2-port bus exchange switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is part of the Pericom® product line and is crafted to provide a bridge for data transfer between two ports with minimal signal distortion and optimal integrity.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range of 3.0V to 3.6V, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Low Crosstalk: With its low crosstalk between switches, the PI3B3861QEX ensures that signal interference is minimized, allowing for clearer and more reliable data transmission.
  • High Bandwidth: The switch features a bandwidth of 250 MHz, providing high-speed data transfer capabilities that are essential for modern digital communication needs.
  • Low Power Consumption: It has been designed with power efficiency in mind, featuring a low quiescent current that helps to reduce overall power consumption in the system.
  • 5Ω Switch Connection: The low on-resistance of the switch connection ensures minimal signal loss and voltage drop across the switch, further preserving signal integrity.
  • ESD Protection: The PI3B3861QEX includes ESD protection circuitry, safeguarding the device against electrostatic discharge events and enhancing its durability and reliability.

Applications

The versatility of the PI3B3861QEX makes it an ideal choice for a wide range of applications, including:

  • Bus isolation and exchange in servers and networking equipment
  • Signal gating for data communication in consumer electronics
  • Interface switching for computing peripherals
  • Hot-swapping and docking stations where data integrity is crucial

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The PI3B3861QEX is manufactured in compliance with the latest industry standards for performance and reliability. It is available in a space-saving 24-pin QSOP package, making it suitable for compact designs without compromising functionality.

For detailed specifications, application notes, and additional information on how the PI3B3861QEX can be integrated into your design, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5758 $60.4590
245+ $0.4725 $115.7625
380+ $0.4578 $173.9640
525+ $0.4430 $232.5750
675+ $0.4282 $289.0350
905+ $0.3839 $347.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess